Pushbutton Switch SPST-NC Standard Panel Mount, Rear
PB SWITCH, SPST, 1A, 125VAC, PANEL; Product Range:KM Series; Panel Cutout Diameter:6.35mm; Contact Configuration:SPST-N
Pushbutton Switches Switch Pb Spst/Nc Panal Mt 1A
SWITCH PUSH SPST-NC 1A 125V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4064-ND | 35AH1021 | KM3301RR05Q | KM3301RR05Q |
| Product Name | Pushbutton Switches | Pb Switch, Spst, 1A, 125Vac, Panel; Product Range C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC |
| Terminal Type | Quick Connect/Blade | Quick Connect |