C&K Components Switches - Pushbutton Switches NE18 2A EE SN 6AMP

Description
Win Source Part Number: 1376202-NE18 2A EE SN 6AMP Category: Switches - Pushbutton Switches Fake Threat In the Open Market: 39 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: NE18 Package: Tray Product Status: Active Base Product Number: NE18 2A Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9035 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 6A (AC/DC) Ingress Protection: Dust Proof Circuit: DPST Switch Function: Off-On Voltage Rating - AC: 250 V Voltage Rating - DC: 100 V Actuator Type: Plunger for Cap Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 10,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376202-NE18 2A EE SN 6AMP Category: Switches - Pushbutton Switches Fake Threat In the Open Market: 39 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: NE18 Package: Tray Product Status: Active Base Product Number: NE18 2A Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9035 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 6A (AC/DC) Ingress Protection: Dust Proof Circuit: DPST Switch Function: Off-On Voltage Rating - AC: 250 V Voltage Rating - DC: 100 V Actuator Type: Plunger for Cap Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 10,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1376202-NE18 2A EE SN 6AMP - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376202-NE18 2A EE SN 6AMP
Switches - Pushbutton Switches 1376202-NE18 2A EE SN 6AMP
Win Source Part Number: 1376202-NE18 2A EE SN 6AMP Category: Switches - Pushbutton Switches Fake Threat In the Open Market: 39 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: NE18 Package: Tray Product Status: Active Base Product Number: NE18 2A Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9035 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 6A (AC/DC) Ingress Protection: Dust Proof Circuit: DPST Switch Function: Off-On Voltage Rating - AC: 250 V Voltage Rating - DC: 100 V Actuator Type: Plunger for Cap Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 10,000 Cycles

Win Source Part Number: 1376202-NE18 2A EE SN 6AMP
Category: Switches - Pushbutton Switches
Fake Threat In the Open Market: 39 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: NE18
Package: Tray
Product Status: Active
Base Product Number: NE18 2A
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9035
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 6A (AC/DC)
Ingress Protection: Dust Proof
Circuit: DPST
Switch Function: Off-On
Voltage Rating - AC: 250 V
Voltage Rating - DC: 100 V
Actuator Type: Plunger for Cap
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 10,000 Cycles

Buy Now Datasheet
Pushbutton Switches - NE18 2A EE SN 6AMP - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
NE18 2A EE SN 6AMP
Pushbutton Switches NE18 2A EE SN 6AMP
SWITCH PUSHBUTTON DPST 6A 250V

SWITCH PUSHBUTTON DPST 6A 250V

Supplier's Site Datasheet
Pushbutton C&k Components - 35AH3930 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
35AH3930
Pushbutton C&k Components 35AH3930
PUSHBUTTON

PUSHBUTTON

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1376202-NE18 2A EE SN 6AMP NE18 2A EE SN 6AMP 35AH3930
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton C&k Components
Switch Function Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1545-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM4LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers