C&K Components Power Switches NE-18 Series

Description
Features/Benefits Chassis or panel mount Various buttons Various contact configurations RoHS compliant Typical Applications Mains/power switching Consumer electronics Audio equipment Digital products
Datasheet
Description
Features/Benefits Chassis or panel mount Various buttons Various contact configurations RoHS compliant Typical Applications Mains/power switching Consumer electronics Audio equipment Digital products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Switches - NE-18 Series - C&K Components
Newton, MA, USA
Power Switches
NE-18 Series
Power Switches NE-18 Series
Features/Benefits Chassis or panel mount Various buttons Various contact configurations RoHS compliant Typical Applications Mains/power switching Consumer electronics Audio equipment Digital products

Features/Benefits

  • Chassis or panel mount
  • Various buttons
  • Various contact configurations
  • RoHS compliant

Typical Applications

  • Mains/power switching
  • Consumer electronics
  • Audio equipment
  • Digital products
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Pushbutton Switches
Product Number NE-18 Series
Product Name Power Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) (optional feature); Momentary Contact (optional feature)
Switching Mechanism Double Pole, Single Throw (DPST) (optional feature); Double Pole, Double Throw (DPDT) (optional feature)
Switch Dimensions 14.8mm x 49.2mm x 18mm
Terminal Type Solder Terminals; Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF4LB-230 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Push Button Switches - 1-2213764-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details