C&K Components Pushbutton Switches GP11MSAKE

Description
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4076TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4076TR-ND
Pushbutton Switches CKN4076TR-ND
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
988919-GP11MSAKE
Switches - Pushbutton Switches 988919-GP11MSAKE
Win Source Part Number: 988919-GP11MSAKE Category: Switches>Pushbutton Switches Series: GP Type: Standard Termination Style: Gull Wing Features: Epoxy Sealed Terminals Package: Tape & Reel (TR),Cut Tape (CT) Ingress Protection: IP57 - Dust Protected, Waterproof Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 600 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger Electrical Life: 40,000 Cycles Mechanical Life: 40,000 Cycles Color - Actuator/Cap: White Actuator Marking: No Marking Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: CKN4076CT,*GP11MSAKE ,*GP11MSAKE(T&R),GP1 1MSAKE-ND,CKN4076TR, GP11MSAKE(T&R) Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 988919-GP11MSAKE
Category: Switches>Pushbutton Switches
Series: GP
Type: Standard
Termination Style: Gull Wing
Features: Epoxy Sealed Terminals
Package: Tape & Reel (TR),Cut Tape (CT)
Ingress Protection: IP57 - Dust Protected, Waterproof
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 600
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Plunger
Electrical Life: 40,000 Cycles
Mechanical Life: 40,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: CKN4076CT,*GP11MSAKE,*GP11MSAKE(T&R),GP11MSAKE-ND,CKN4076TR,GP11MSAKE(T&R)
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Switches - Pushbutton Switches - GP11MSAKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
GP11MSAKE
Switches - Pushbutton Switches GP11MSAKE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4076TR-ND 988919-GP11MSAKE GP11MSAKE
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-RT-504 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2213772-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details