C&K Components Pushbutton Switches KS12R22CQD

Description
Pushbutton Switch SPDT Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN1595-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN1595-ND
Pushbutton Switches CKN1595-ND
Pushbutton Switch SPDT Keyswitch Through Hole

Pushbutton Switch SPDT Keyswitch Through Hole

Buy Now Datasheet
Pushbutton Switch, Spdt, 0.025A, 50V, Th; Product Range C&k Components - 35AH1316 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 0.025A, 50V, Th; Product Range C&k Components
35AH1316
Pushbutton Switch, Spdt, 0.025A, 50V, Th; Product Range C&k Components 35AH1316
PUSHBUTTON SWITCH, SPDT, 0.025A, 50V, TH; Product Range:KS Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Voltage VAC:50V RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 0.025A, 50V, TH; Product Range:KS Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Voltage VAC:50V RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - KS12R22CQD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
KS12R22CQD
Switches - Pushbutton Switches KS12R22CQD
SWITCH PUSH SPDT 0.025A 50V

SWITCH PUSH SPDT 0.025A 50V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN1595-ND 35AH1316 KS12R22CQD
Product Name Pushbutton Switches Pushbutton Switch, Spdt, 0.025A, 50V, Th; Product Range C&k Components Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2483581-9 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
22mm Momentary Push Button 800F PB - 800FD-F4X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
2 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details