C&K Components Pushbutton Switches FP12SPA1B1TP00

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 108-FP12SPA1B1TP00-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
108-FP12SPA1B1TP00-ND
Pushbutton Switches 108-FP12SPA1B1TP00-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton C&k Components - 80AH4879 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
80AH4879
Pushbutton C&k Components 80AH4879
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
FP12SPA1B1TP00
Switches - Pushbutton Switches FP12SPA1B1TP00
SWITCH PUSH SPDT-NO 0.4VA 28V

SWITCH PUSH SPDT-NO 0.4VA 28V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 108-FP12SPA1B1TP00-ND 80AH4879 FP12SPA1B1TP00
Product Name Pushbutton Switches Pushbutton C&k Components Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 962429 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details