C&K Components Lighted SMT Tact Switch with Rugged LED Mounting Process K8 Series

Description
Features LED assembly without soldering Various LED options No light perturbation Sound haptic Various climatic classes Typical Applications Automotive Network equipment Telecommunications Medical equipment • Industrial controls
Datasheet
Description
Features LED assembly without soldering Various LED options No light perturbation Sound haptic Various climatic classes Typical Applications Automotive Network equipment Telecommunications Medical equipment • Industrial controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighted SMT Tact Switch with Rugged LED Mounting Process - K8 Series - C&K Components
Newton, MA, USA
Lighted SMT Tact Switch with Rugged LED Mounting Process
K8 Series
Lighted SMT Tact Switch with Rugged LED Mounting Process K8 Series
Features LED assembly without soldering Various LED options No light perturbation Sound haptic Various climatic classes Typical Applications Automotive Network equipment Telecommunications Medical equipment • Industrial controls

Features

  • LED assembly without soldering
  • Various LED options
  • No light perturbation
  • Sound haptic
  • Various climatic classes

Typical Applications

  • Automotive
  • Network equipment
  • Telecommunications
  • Medical equipment
    • Industrial controls
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Pushbutton Switches
Product Number K8 Series
Product Name Lighted SMT Tact Switch with Rugged LED Mounting Process
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 10.8mm x 8.3mm x 6mm
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317570-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
E program - EDR - Mushroom button with latching - EDR Mushroom button with latching function - EDR35GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details