C&K Components Key/Switch >> Push Switches - Horizontal Type F2UEE TB 01A

Description
125V 500mA 30V DPDT Plugin Push Switches - Horizontal Type ROHS
Datasheet
Description
125V 500mA 30V DPDT Plugin Push Switches - Horizontal Type ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Push Switches - Horizontal Type
F2UEE TB 01A
Key/Switch >> Push Switches - Horizontal Type F2UEE TB 01A
125V 500mA 30V DPDT Plugin Push Switches - Horizontal Type ROHS

125V 500mA 30V DPDT Plugin Push Switches - Horizontal Type ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Pushbutton Switches
Product Number F2UEE TB 01A
Product Name Key/Switch >> Push Switches - Horizontal Type
Switching Mechanism Double Pole, Double Throw (DPDT)
Features RoHS
Max Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758049 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Micro switches - M 6610/6620 - M2S 6610-11-K-Z 2,0M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details