C&K Components Pushbutton Switches F4UEE

Description
Pushbutton Switch 4PDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch 4PDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 401-1226-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
401-1226-ND
Pushbutton Switches 401-1226-ND
Pushbutton Switch 4PDT Standard Through Hole, Right Angle

Pushbutton Switch 4PDT Standard Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
F4UEE
Switches - Pushbutton Switches F4UEE
SWITCH PUSH 4PDT 0.5A 125V

SWITCH PUSH 4PDT 0.5A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
F4UEE
Pushbutton Switches F4UEE
Pushbutton Switches PB SWITCH

Pushbutton Switches PB SWITCH

Buy Now Datasheet
Pb Switch, 4Pdt, 0.5A, 125Vac, Tht; Product Range C&k Components - 35AH0474 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 4Pdt, 0.5A, 125Vac, Tht; Product Range C&k Components
35AH0474
Pb Switch, 4Pdt, 0.5A, 125Vac, Tht; Product Range C&k Components 35AH0474
PB SWITCH, 4PDT, 0.5A, 125VAC, THT; Product Range:F Series; Panel Cutout Diameter:-; Contact Configuration:4PDT; Switch Operation:Push-Push; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes

PB SWITCH, 4PDT, 0.5A, 125VAC, THT; Product Range:F Series; Panel Cutout Diameter:-; Contact Configuration:4PDT; Switch Operation:Push-Push; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 401-1226-ND F4UEE F4UEE 35AH0474
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, 4Pdt, 0.5A, 125Vac, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Push-Push
Switching Mechanism 4PDT 4PDT 4PDT
Terminal Type Solder Terminals Solder Terminals Solder Pin
Max Current Rating 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details