C&K Components High Performance SMT Key Switches K12S

Description
Features/Benefits Harsh environment applications - IP67 Compatible with SMT lead free soldering process Illuminated Excellent tactile feel High reliability / long life DPST and detect versions available RoHS compliant Typical Applications Automotive Off-road transportation Industrial Medical Network
Datasheet
Description
Features/Benefits Harsh environment applications - IP67 Compatible with SMT lead free soldering process Illuminated Excellent tactile feel High reliability / long life DPST and detect versions available RoHS compliant Typical Applications Automotive Off-road transportation Industrial Medical Network
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance SMT Key Switches - K12S - C&K Components
Newton, MA, USA
High Performance SMT Key Switches
K12S
High Performance SMT Key Switches K12S
Features/Benefits Harsh environment applications - IP67 Compatible with SMT lead free soldering process Illuminated Excellent tactile feel High reliability / long life DPST and detect versions available RoHS compliant Typical Applications Automotive Off-road transportation Industrial Medical Network

Features/Benefits

  • Harsh environment applications - IP67
  • Compatible with SMT lead free
    soldering process
  • Illuminated
  • Excellent tactile feel
  • High reliability / long life
  • DPST and detect versions available
  • RoHS compliant

Typical Applications

  • Automotive
  • Off-road transportation
  • Industrial
  • Medical
  • Network
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Pushbutton Switches
Product Number K12S
Product Name High Performance SMT Key Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switching Mechanism Single Pole, Single Throw (SPST) (optional feature); Double Pole, Single Throw (DPST) (optional feature)
Switch Dimensions 11.2mm x 12mm x 9.1mm
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115791 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
22mm Projected Momentary Push Buttons - 2AP8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Micro switches - M 6610/6620 - M2S 6610-11-K-Z 0,3 M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details