C&K Components Pushbutton Switches - GP12MSV1BE GP12MSV1BE

Description
Manufacturer: C&K Components Win Source Part Number: 872839-GP12MSV1BE Series: GP Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical Package: Reel - TR Mounting: Surface Mount, Right Angle, Vertical Family Name: GP12M Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN9063TR, CKN9063CT, GP12MSV1BE(T&R), 2266-GP12MSV1BE, *GP12MSV1BE(T&R), CKN9063DKR, *GP12MSV1BE
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 872839-GP12MSV1BE Series: GP Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical Package: Reel - TR Mounting: Surface Mount, Right Angle, Vertical Family Name: GP12M Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN9063TR, CKN9063CT, GP12MSV1BE(T&R), 2266-GP12MSV1BE, *GP12MSV1BE(T&R), CKN9063DKR, *GP12MSV1BE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - GP12MSV1BE
872839-GP12MSV1BE
Pushbutton Switches - GP12MSV1BE 872839-GP12MSV1BE
Manufacturer: C&K Components Win Source Part Number: 872839-GP12MSV1BE Series: GP Operating Temperature Range: -30°C ~ 85°C Features: Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical Package: Reel - TR Mounting: Surface Mount, Right Angle, Vertical Family Name: GP12M Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN9063TR, CKN9063CT, GP12MSV1BE(T&R), 2266-GP12MSV1BE, *GP12MSV1BE(T&R), CKN9063DKR, *GP12MSV1BE

Manufacturer: C&K Components
Win Source Part Number: 872839-GP12MSV1BE
Series: GP
Operating Temperature Range: -30°C ~ 85°C
Features: Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical
Package: Reel - TR
Mounting: Surface Mount, Right Angle, Vertical
Family Name: GP12M
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: CKN9063TR, CKN9063CT, GP12MSV1BE(T&R), 2266-GP12MSV1BE, *GP12MSV1BE(T&R), CKN9063DKR, *GP12MSV1BE

Buy Now Datasheet
Pushbutton Switches - CKN9063CT-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9063CT-ND
Pushbutton Switches CKN9063CT-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical

Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical

Buy Now Datasheet
Pushbutton Switches - CKN9063TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9063TR-ND
Pushbutton Switches CKN9063TR-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical

Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical

Buy Now Datasheet
Pushbutton Switches - CKN9063DKR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9063DKR-ND
Pushbutton Switches CKN9063DKR-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical

Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
GP12MSV1BE
Pushbutton Switches GP12MSV1BE
Pushbutton Switches Switch Gp12

Pushbutton Switches Switch Gp12

Buy Now Datasheet
Switches - Pushbutton Switches - GP12MSV1BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
GP12MSV1BE
Switches - Pushbutton Switches GP12MSV1BE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 872839-GP12MSV1BE CKN9063CT-ND CKN9063TR-ND GP12MSV1BE GP12MSV1BE
Product Name Pushbutton Switches - GP12MSV1BE Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology Solder Pin
Max. Mechanical Life 40000 Number of electrical operations 40000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 923483 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details