Pushbutton Switch 8PDT Standard Through Hole, Right Angle
SWITCH PUSH 8PDT 0.5A 125V
Pushbutton Switches 8PDT PUSH-PUSH UNSLD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | F8UEE-ND | F8UEE | 35AH0490 | F8UEE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | |
| Max Current Rating | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Max. Mechanical Life | 100000 Number of electrical operations |