Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
SWITCH PUSH SPST-NO 0.4VA 20V
SWITCH PUSH SPST-NO 0.4VA 20V; Switch Operation:Off-(On); Contact Configuration:SPST-N
Pushbutton Switches Pushbutton SMT Off-(On)
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN9058DKR-ND | CKN9058CT-ND | GP11MSABE | 79X5606 | GP11MSABE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch Push Spst-No 0.4Va 20V; Switch Operation C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals; Surface Mount Technology | Solder Terminals; Surface Mount Technology | Solder Terminals; Solder | Solder Pin |