C&K Components Pushbutton Switches GP12MSV1KE

Description
Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4080TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4080TR-ND
Pushbutton Switches CKN4080TR-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical

Pushbutton Switch SPDT Standard Surface Mount, Right Angle, Vertical

Buy Now Datasheet
Switches - Pushbutton Switches - GP12MSV1KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
GP12MSV1KE
Switches - Pushbutton Switches GP12MSV1KE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number CKN4080TR-ND GP12MSV1KE
Product Name Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Surface Mount Technology
Features Available in Tape and Reel Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.6623.1114121 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 30 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details