Pushbutton Switches NO SNAP IN PEGS 2.5N
SWITCH PUSH SPST-NO 0.1A 30V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | K12ABK12.5N | K12ABK12.5N |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | |
| Max Current Rating | 0.1000 amps | 0.1000 amps |
| Max DC Voltage Rating | 30 volts | 30 volts |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |