C&K Components Pushbutton Switches KS11R21CQD

Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4078-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4078-ND
Pushbutton Switches CKN4078-ND
Pushbutton Switch SPST-NO Keyswitch Through Hole

Pushbutton Switch SPST-NO Keyswitch Through Hole

Buy Now Datasheet
Switch,Pushbutton KEY Switch,25MA@VAC OR DC MAX; SPST;OFF-MOM. - 70128474 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton KEY Switch,25MA@VAC OR DC MAX; SPST;OFF-MOM.
70128474
Switch,Pushbutton KEY Switch,25MA@VAC OR DC MAX; SPST;OFF-MOM. 70128474
Panel Mounting Type, 25 mA @ 50 VAC⁄DC (Max.) , Single Pole Key Switch Positive tactile feel Variety of cap colors Switch terminal material silver plated, maximum operating temperature +65 °C.

Panel Mounting Type, 25 mA @ 50 VAC⁄DC (Max.) , Single Pole Key Switch

  • Positive tactile feel
  • Variety of cap colors
    Switch terminal material silver plated, maximum operating temperature +65 °C.
Supplier's Site
Switches - Pushbutton Switches - KS11R21CQD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
KS11R21CQD
Switches - Pushbutton Switches KS11R21CQD
SWITCH PUSH SPST-NO 0.025A 50V

SWITCH PUSH SPST-NO 0.025A 50V

Supplier's Site
Pushbutton Sw, Spst-No, 0.025A, 50V, Th; Product Range C&k Components - 35AH1295 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Spst-No, 0.025A, 50V, Th; Product Range C&k Components
35AH1295
Pushbutton Sw, Spst-No, 0.025A, 50V, Th; Product Range C&k Components 35AH1295
PUSHBUTTON SW, SPST-NO, 0.025A, 50V, TH; Product Range:KS Series; Panel Cutout Diameter:-; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes

PUSHBUTTON SW, SPST-NO, 0.025A, 50V, TH; Product Range:KS Series; Panel Cutout Diameter:-; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4078-ND 70128474 KS11R21CQD 35AH1295
Product Name Pushbutton Switches Switch,Pushbutton KEY Switch,25MA@VAC OR DC MAX; SPST;OFF-MOM. Switches - Pushbutton Switches Pushbutton Sw, Spst-No, 0.025A, 50V, Th; Product Range C&k Components
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364686-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLGR/WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details