Pushbutton Switches 1A 32VDC Gray Act 3x12 22AWG IP68
SWITCH PUSHBUTTON SPDT 5A 32V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | NP8S9T2W3QE | NP8S9T2W3QE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Wire Leads |