SWITCH PUSH DPDT 0.5A 125V
Pushbutton Switches Pushbutton
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | F2UEETB01A | F2UEETB01A |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Max Current Rating | 0.5000 amps | 0.5000 amps |
| Max AC Voltage Rating | 125 volts | 125 volts |