C&K Components Pushbutton Switches FLT 2U EE 01A

Description
Pushbutton Switches
Datasheet
Description
Pushbutton Switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - FLT 2U EE 01A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
FLT 2U EE 01A
Pushbutton Switches FLT 2U EE 01A
Pushbutton Switches

Pushbutton Switches

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Pushbutton Switches
Product Number FLT 2U EE 01A
Product Name Pushbutton Switches
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115806 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details
E.V program - EDP.V - Mushroom button - EDP.V - Mushroom button - EDP55.VGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details