C&K Components Switches - Pushbutton Switches KLS12L063EQ

Description
L CONCAVE, SPDT, PCB, LOCK, GREE
Description
L CONCAVE, SPDT, PCB, LOCK, GREE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
KLS12L063EQ
Switches - Pushbutton Switches KLS12L063EQ
L CONCAVE, SPDT, PCB, LOCK, GREE

L CONCAVE, SPDT, PCB, LOCK, GREE

Supplier's Site
Pb Switch, Spdt, 0.5A/25V, Pcb, Ill Grn; Product Range C&k Components - 39AH8658 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.5A/25V, Pcb, Ill Grn; Product Range C&k Components
39AH8658
Pb Switch, Spdt, 0.5A/25V, Pcb, Ill Grn; Product Range C&k Components 39AH8658
PB SWITCH, SPDT, 0.5A/25V, PCB, ILL GRN; Product Range:KLS Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Square Concave; Actuator / Cap Colour:Transparent; IP Rating:- RoHS Compliant: Yes

PB SWITCH, SPDT, 0.5A/25V, PCB, ILL GRN; Product Range:KLS Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Square Concave; Actuator / Cap Colour:Transparent; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number KLS12L063EQ 39AH8658
Product Name Switches - Pushbutton Switches Pb Switch, Spdt, 0.5A/25V, Pcb, Ill Grn; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Max Current Rating 0.5000 amps
Max DC Voltage Rating 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nut/Bolt/Rod/Washer - 956277 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details