C&K Components Switches - Pushbutton Switches K12PBK23.5N

Description
Win Source Part Number: 1314863-K12PBK23.5N Category: Switches>Pushbutton Switches Series: K12 Type: Keyswitch Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Ingress Protection: IP40 Voltage Rating - DC: 30 V Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 1,000,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Base Product Number: K12P
Request a Quote Datasheet
Description
Win Source Part Number: 1314863-K12PBK23.5N Category: Switches>Pushbutton Switches Series: K12 Type: Keyswitch Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Ingress Protection: IP40 Voltage Rating - DC: 30 V Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 1,000,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Base Product Number: K12P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1314863-K12PBK23.5N
Switches - Pushbutton Switches 1314863-K12PBK23.5N
Win Source Part Number: 1314863-K12PBK23.5N Category: Switches>Pushbutton Switches Series: K12 Type: Keyswitch Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Ingress Protection: IP40 Voltage Rating - DC: 30 V Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 1,000,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Base Product Number: K12P

Win Source Part Number: 1314863-K12PBK23.5N
Category: Switches>Pushbutton Switches
Series: K12
Type: Keyswitch
Termination Style: PC Pin
Features: Tactile Feedback
Package: Bulk
Ingress Protection: IP40
Voltage Rating - DC: 30 V
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button
Electrical Life: 1,000,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Base Product Number: K12P

Buy Now Datasheet
Switches - Pushbutton Switches - K12PBK23.5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
K12PBK23.5N
Switches - Pushbutton Switches K12PBK23.5N
SWITCH PUSH SPST-NO 0.1A 30V

SWITCH PUSH SPST-NO 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
K12PBK23.5N
Pushbutton Switches K12PBK23.5N
Pushbutton Switches WITH SNAP-IN PEGS 3.5N

Pushbutton Switches WITH SNAP-IN PEGS 3.5N

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1314863-K12PBK23.5N K12PBK23.5N K12PBK23.5N
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758034 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 21512862 - Radwell International
Allen-Bradley / Rockwell Automation
View Details