Pushbutton Switch DPDT Standard Through Hole, Right Angle
SWITCH PUSH DPDT 0.04A 50V
Pushbutton Switches DP PUSH-PSH UNSLD AU
PB SWITCH, DPDT, 0.04A, 50VAC, PCB; Product Range:F Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:Push-Push;
PB SWITCH, DPDT, 0.04A, 50VAC, PCB ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-F2UEEAU-ND | F2UEEAU | F2UEEAU | 35AH0452 | 69AH0034 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Dpdt, 0.04A, 50Vac, Pcb; Product Range C&k Components | Pb Switch, Dpdt, 0.04A, 50Vac, Pcb Rohs Compliant C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Push-Push | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | ||
| Max Current Rating | 0.0100 to 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps |