C&K Components Pushbutton Switches KM1202A08QE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4061-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4061-ND
Pushbutton Switches CKN4061-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - KM1202A08QE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
KM1202A08QE
Switches - Pushbutton Switches KM1202A08QE
SWITCH PUSH SPDT 0.25A 125V

SWITCH PUSH SPDT 0.25A 125V

Supplier's Site
Pb Switch, Spdt, 0.25A, 125V, Tht; Product Range C&k Components - 35AH1019 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.25A, 125V, Tht; Product Range C&k Components
35AH1019
Pb Switch, Spdt, 0.25A, 125V, Tht; Product Range C&k Components 35AH1019
PB SWITCH, SPDT, 0.25A, 125V, THT; Product Range:KM Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes

PB SWITCH, SPDT, 0.25A, 125V, THT; Product Range:KM Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4061-ND KM1202A08QE 35AH1019
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 0.25A, 125V, Tht; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins
Max Current Rating 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2213765-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 23960344 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details