C&K Components Pushbutton Switches GP12MCBE

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9060-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9060-ND
Pushbutton Switches CKN9060-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - GP12MCBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
GP12MCBE
Switches - Pushbutton Switches GP12MCBE
SWITCH PUSH SPDT 0.4VA 20V

SWITCH PUSH SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
GP12MCBE
Pushbutton Switches GP12MCBE
Pushbutton Switches SPDT Tiny Sealed Pushbutton-GP Ser

Pushbutton Switches SPDT Tiny Sealed Pushbutton-GP Ser

Buy Now Datasheet
Pb Sw, Spdt, 0.4Va, 20V, Tht, White; Product Range C&k Components - 35AH0512 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spdt, 0.4Va, 20V, Tht, White; Product Range C&k Components
35AH0512
Pb Sw, Spdt, 0.4Va, 20V, Tht, White; Product Range C&k Components 35AH0512
PB SW, SPDT, 0.4VA, 20V, THT, WHITE; Product Range:GP Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:20V RoHS Compliant: Yes

PB SW, SPDT, 0.4VA, 20V, THT, WHITE; Product Range:GP Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9060-ND GP12MCBE GP12MCBE 35AH0512
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Spdt, 0.4Va, 20V, Tht, White; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Max. Mechanical Life 40000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 16371 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details