Pushbutton Switch DPDT Standard Through Hole, Right Angle
SWITCH PUSH DPDT 0.5A 125V
PB SWITCH, DPDT, 0.5A, 125VAC, THT; Product Range:F Series; Contact Configuration:DPDT; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:500mA; Contact Voltage VAC:125V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 401-1225-ND | F2UOA | 35AH0456 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Dpdt, 0.5A, 125Vac, Tht; Product Range C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary Spring Return |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Max Current Rating | 0.5000 amps | 0.5000 amps | 0.5000 amps |