C&K Components Pushbutton Switches K5A2 4N AG

Description
Pushbutton Switch SPST-NO Keyswitch Surface Mount
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10223TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10223TR-ND
Pushbutton Switches CKN10223TR-ND
Pushbutton Switch SPST-NO Keyswitch Surface Mount

Pushbutton Switch SPST-NO Keyswitch Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number CKN10223TR-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 4412895 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features RoHS
View Details
2 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF6LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers