PB SWITCH, DPDT, 0.5A/25V, PCB, ILL RED; Product Range:KLS Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square Flat; Actuator / Cap Colour:Transparent; IP Rating:- RoHS Compliant: Yes
FLAT, DPDT, PCB, MOM, RED / GREE
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 39AH8660 | KLS22F036AQ |
| Product Name | Pb Switch, Dpdt, 0.5A/25V, Pcb, Ill Red; Product Range C&k Components | Switches - Pushbutton Switches |
| Switch Function | On-(On) | Momentary Contact |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Features | RoHS | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |