C&K Components Switches - Pushbutton Switches K12PBK25N

Description
Win Source Part Number: 1352826-K12PBK25N Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Keyswitch MSL Level: 1 (Unlimited) Mfr: C&K Series: K12 Package: Bulk Product Status: Active Features: Tactile Feedback Base Product Number: K12P Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 1,000,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1352826-K12PBK25N Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Keyswitch MSL Level: 1 (Unlimited) Mfr: C&K Series: K12 Package: Bulk Product Status: Active Features: Tactile Feedback Base Product Number: K12P Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 1,000,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1352826-K12PBK25N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1352826-K12PBK25N
Switches - Pushbutton Switches 1352826-K12PBK25N
Win Source Part Number: 1352826-K12PBK25N Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Keyswitch MSL Level: 1 (Unlimited) Mfr: C&K Series: K12 Package: Bulk Product Status: Active Features: Tactile Feedback Base Product Number: K12P Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 1,000,000 Cycles

Win Source Part Number: 1352826-K12PBK25N
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: Keyswitch
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: K12
Package: Bulk
Product Status: Active
Features: Tactile Feedback
Base Product Number: K12P
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Ingress Protection: IP40
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 30 V
Actuator Type: Round, Button
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 1,000,000 Cycles

Buy Now Datasheet
Switches - Pushbutton Switches - K12PBK25N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
K12PBK25N
Switches - Pushbutton Switches K12PBK25N
SWITCH PUSH SPST-NO 0.1A 30V

SWITCH PUSH SPST-NO 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
K12PBK25N
Pushbutton Switches K12PBK25N
Pushbutton Switches WITH SNAP-IN PEGS 5N

Pushbutton Switches WITH SNAP-IN PEGS 5N

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1352826-K12PBK25N K12PBK25N K12PBK25N
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLRGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-2-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2213766-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details