Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches 1A 32VDC Red Act Dome Solder Lug IP68
SWITCH PUSHBUTTON SPDT 5A 32V; Switch Operation:Momentary;
PB SWITCH, SPDT, 5A, 32VDC, PANEL; Product Range:NP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PUSHBUTTON SPDT 5A 32V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10325-ND | NP8S3D203QE | 79X5761 | 35AH4190 | NP8S3D203QE |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch Pushbutton Spdt 5A 32V; Switch Operation C&k Components | Pb Switch, Spdt, 5A, 32Vdc, Panel; Product Range C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals; Solder Lug | Solder Terminals | |
| Features | DustProof | RoHS |