Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches Pushbutton SPST-NO 250mA
SWITCH PUSH SPST-NO 0.4VA 20V
PB SWITCH, SPST, 0.4VA, 20V, PANEL; Product Range:KM Series; Panel Cutout Diameter:6.35mm; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN4057-ND | KM1101RR05B | KM1101RR05B | 35AH1015 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 0.4Va, 20V, Panel; Product Range C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Quick Connect/Blade | Quick Connect |