C&K Components Pushbutton Switches NE18 2U EE 6AMP

Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10845-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10845-ND
Pushbutton Switches CKN10845-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle

Pushbutton Switch DPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Pb Switch, Dpdt, 6A, 250Vac, Tht Rohs Compliant C&k Components - 69AH1662 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 6A, 250Vac, Tht Rohs Compliant C&k Components
69AH1662
Pb Switch, Dpdt, 6A, 250Vac, Tht Rohs Compliant C&k Components 69AH1662
PB SWITCH, DPDT, 6A, 250VAC, THT ROHS COMPLIANT: YES

PB SWITCH, DPDT, 6A, 250VAC, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number CKN10845-ND 69AH1662
Product Name Pushbutton Switches Pb Switch, Dpdt, 6A, 250Vac, Tht Rohs Compliant C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364689-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Micro switches - M 302/303 - MR 302-11Y-U90 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers