C&K Components Pushbutton Switches KS11R22CQD

Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4080-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4080-ND
Pushbutton Switches CKN4080-ND
Pushbutton Switch SPST-NO Keyswitch Through Hole

Pushbutton Switch SPST-NO Keyswitch Through Hole

Buy Now Datasheet
Pb Switch, Spst, 0.025A, 50V, Tht; Switch Operation C&k Components - 82AC2910 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.025A, 50V, Tht; Switch Operation C&k Components
82AC2910
Pb Switch, Spst, 0.025A, 50V, Tht; Switch Operation C&k Components 82AC2910
PB SWITCH, SPST, 0.025A, 50V, THT; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:50V; Contact Voltage DC Nom:50V; Contact Current Max:25mA; Switch Terminals:PC Pin; Product Range:KS Series; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPST, 0.025A, 50V, THT; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:50V; Contact Voltage DC Nom:50V; Contact Current Max:25mA; Switch Terminals:PC Pin; Product Range:KS Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - KS11R22CQD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
KS11R22CQD
Switches - Pushbutton Switches KS11R22CQD
SWITCH PUSH SPST-NO 0.025A 50V

SWITCH PUSH SPST-NO 0.025A 50V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4080-ND 82AC2910 KS11R22CQD
Product Name Pushbutton Switches Pb Switch, Spst, 0.025A, 50V, Tht; Switch Operation C&k Components Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364686-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton - 368920 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details