Pushbutton Switch 6PDT Standard Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 108-F6UEETBAU-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap |
| Switch Function | Alternate Contact (Push-Push) |
| Switching Mechanism | 6PDT |
| Terminal Type | Solder Terminals |