C&K Components Pushbutton Switches F Series

Description
Features/Benefits Up to 10 poles per module Various contact terminals Various mounting & switch ganging configurations Mechanical indicator buttons RoHS compliant Typical Applications Audio selection Digital equipment interface Medical equipment interface
Datasheet
Description
Features/Benefits Up to 10 poles per module Various contact terminals Various mounting & switch ganging configurations Mechanical indicator buttons RoHS compliant Typical Applications Audio selection Digital equipment interface Medical equipment interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - F Series - C&K Components
Newton, MA, USA
Pushbutton Switches
F Series
Pushbutton Switches F Series
Features/Benefits Up to 10 poles per module Various contact terminals Various mounting & switch ganging configurations Mechanical indicator buttons RoHS compliant Typical Applications Audio selection Digital equipment interface Medical equipment interface

Features/Benefits

  • Up to 10 poles per module
  • Various contact terminals
  • Various mounting & switch ganging configurations
  • Mechanical indicator buttons
  • RoHS compliant

Typical Applications

  • Audio selection
  • Digital equipment interface
  • Medical equipment interface
Supplier's Site Datasheet

Technical Specifications

  C&K Components
Product Category Pushbutton Switches
Product Number F Series
Product Name Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) (optional feature); Momentary Contact (optional feature); Interlock, Central Release
Switching Mechanism Single Pole, Double Throw (SPDT) (optional feature); Double Pole, Double Throw (DPDT) (optional feature); 4PDT, 6PDT
Switch Dimensions 9mm x 90.4mm x 14.5mm
Terminal Type Solder Terminals; Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 660 - M1S 660-11-K-Y 1,5M -1326-3 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Emergency Stop Push Buttons - 139979 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 1 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details