Win Source Part Number: 1382088-FP11SPA1B1TP
Category: Switches>Pushbutton Switches
Series: FP
Type: Standard
Termination Style: PC Pin
Package: Tray
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Standard Package: 100 pcs
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Electrical Life: 50,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K Components
Base Product Number: FP11SPA1
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Pushbutton Switches RIGHT ANGLE MOUNTING NO CAP
PB SWITCH, SPST-NO, 0.4VA, 28V, THT; Switch Operation:Off-(On); Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.4VA 28V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1382088-FP11SPA1B1TP00 | CKN10296-ND | FP11SPA1B1TP00 | 82AC2873 | FP11SPA1B1TP00 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst-No, 0.4Va, 28V, Tht; Switch Operation C&k Components | Switches - Pushbutton Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Terminal Type | Straight PC Pins | Solder Pin | PC Pin |