Pushbutton Switch SPDT Standard, Illuminated Through Hole
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 108-KLS120001-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Square, Button |
| Switch Function | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Straight PC Pins |