C&K Components Switches - Pushbutton Switches FP11SPC1B1TP00

Description
Win Source Part Number: 1376040-FP11SPC1B1TP 00 Category: Switches - Pushbutton Switches Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 46 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: FP Package: Tray Product Status: Active Base Product Number: FP11SPC1 Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Actuator Type: Plunger for Cap Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 50,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376040-FP11SPC1B1TP 00 Category: Switches - Pushbutton Switches Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 46 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: FP Package: Tray Product Status: Active Base Product Number: FP11SPC1 Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Actuator Type: Plunger for Cap Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 50,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1376040-FP11SPC1B1TP00 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376040-FP11SPC1B1TP00
Switches - Pushbutton Switches 1376040-FP11SPC1B1TP00
Win Source Part Number: 1376040-FP11SPC1B1TP 00 Category: Switches - Pushbutton Switches Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 46 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: FP Package: Tray Product Status: Active Base Product Number: FP11SPC1 Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - AC: 28 V Voltage Rating - DC: 28 V Actuator Type: Plunger for Cap Color - Actuator/Cap: Black Actuator Marking: No Marking Termination Style: PC Pin Electrical Life: 50,000 Cycles

Win Source Part Number: 1376040-FP11SPC1B1TP00
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 46 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: FP
Package: Tray
Product Status: Active
Base Product Number: FP11SPC1
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - AC: 28 V
Voltage Rating - DC: 28 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 50,000 Cycles

Buy Now Datasheet
Pushbutton Switches - CKN10292-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10292-ND
Pushbutton Switches CKN10292-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Switches - Pushbutton Switches - FP11SPC1B1TP00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
FP11SPC1B1TP00
Switches - Pushbutton Switches FP11SPC1B1TP00
SWITCH PUSH SPST-NO 0.4VA 28V

SWITCH PUSH SPST-NO 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
FP11SPC1B1TP00
Pushbutton Switches FP11SPC1B1TP00
Pushbutton Switches UPRIGHT MOUNTING NO CAP

Pushbutton Switches UPRIGHT MOUNTING NO CAP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1376040-FP11SPC1B1TP00 CKN10292-ND FP11SPC1B1TP00 FP11SPC1B1TP00
Product Name Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-1550-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Specs
Features RoHS
Max AC Voltage Rating 28 volts
Max DC Voltage Rating 28 volts
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Pushbutton - 1146853 - Radwell International
Allen-Bradley / Rockwell Automation
View Details