C&K Components Switches - Pushbutton Switches KLS12F036EG

Description
FLAT, SPDT, PCB, LOCK, RED / GRE
Description
FLAT, SPDT, PCB, LOCK, RED / GRE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
KLS12F036EG
Switches - Pushbutton Switches KLS12F036EG
FLAT, SPDT, PCB, LOCK, RED / GRE

FLAT, SPDT, PCB, LOCK, RED / GRE

Supplier's Site
Pb Switch, Spdt, 0.1A/28V, Pcb, Ill Red; Product Range C&k Components - 39AH8656 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A/28V, Pcb, Ill Red; Product Range C&k Components
39AH8656
Pb Switch, Spdt, 0.1A/28V, Pcb, Ill Red; Product Range C&k Components 39AH8656
PB SWITCH, SPDT, 0.1A/28V, PCB, ILL RED; Product Range:KLS Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Square Flat; Actuator / Cap Colour:Transparent; IP Rating:- RoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A/28V, PCB, ILL RED; Product Range:KLS Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-On; Pushbutton Actuator Style:Square Flat; Actuator / Cap Colour:Transparent; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number KLS12F036EG 39AH8656
Product Name Switches - Pushbutton Switches Pb Switch, Spdt, 0.1A/28V, Pcb, Ill Red; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Max Current Rating 0.1000 amps
Max DC Voltage Rating 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 53680569 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details