SWITCH PUSHBUTTON SPDT 5A 32V
Pushbutton Switches 1A 32VDC Black Act Solder Lug IP68
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | NP8S2T103QE | NP8S2T103QE |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals |