C&K Components Pushbutton Switches GP11MCBE

Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9056-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9056-ND
Pushbutton Switches CKN9056-ND
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Pushbutton Switch SPST-NO Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - GP11MCBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
GP11MCBE
Switches - Pushbutton Switches GP11MCBE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Pb Sw, Spst, 0.4Va, 20V, Tht, White; Product Range C&k Components - 35AH0507 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4Va, 20V, Tht, White; Product Range C&k Components
35AH0507
Pb Sw, Spst, 0.4Va, 20V, Tht, White; Product Range C&k Components 35AH0507
PB SW, SPST, 0.4VA, 20V, THT, WHITE; Product Range:GP Series; Panel Cutout Diameter:-; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:20V RoHS Compliant: Yes

PB SW, SPST, 0.4VA, 20V, THT, WHITE; Product Range:GP Series; Panel Cutout Diameter:-; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Voltage VAC:20V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
GP11MCBE
Pushbutton Switches GP11MCBE
Pushbutton Switches OFF-(ON) SPST PCB

Pushbutton Switches OFF-(ON) SPST PCB

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9056-ND GP11MCBE 35AH0507 GP11MCBE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 0.4Va, 20V, Tht, White; Product Range C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JGM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details