Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
PB SW, SPST, 0.4VA, 20V, THT, RED; Product Range:FP Series; Panel Cutout Diameter:-; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.4VA 28V
Pushbutton Switches RIGHT ANGLE MOUNTING W/ RED CAP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10299-ND | 35AH0372 | FP11SPA1B1TP03 | FP11SPA1B1TP03 |
| Product Name | Pushbutton Switches | Pb Sw, Spst, 0.4Va, 20V, Tht, Red; Product Range C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Solder Pin |