C&K Components Switches - Pushbutton Switches K12PLGN15NLV306

Description
Win Source Part Number: 1353426-K12PLGN15NLV 306 Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. Type: Keyswitch, Illuminated MSL Level: 1 (Unlimited) Mfr: C&K Series: K12 Package: Bulk Product Status: Active Features: Tactile Feedback Base Product Number: K12P Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Illumination Type, Color: LED, Green Termination Style: PC Pin Electrical Life: 1,000,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1353426-K12PLGN15NLV 306 Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. Type: Keyswitch, Illuminated MSL Level: 1 (Unlimited) Mfr: C&K Series: K12 Package: Bulk Product Status: Active Features: Tactile Feedback Base Product Number: K12P Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Illumination Type, Color: LED, Green Termination Style: PC Pin Electrical Life: 1,000,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1353426-K12PLGN15NLV306 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1353426-K12PLGN15NLV306
Switches - Pushbutton Switches 1353426-K12PLGN15NLV306
Win Source Part Number: 1353426-K12PLGN15NLV 306 Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. Type: Keyswitch, Illuminated MSL Level: 1 (Unlimited) Mfr: C&K Series: K12 Package: Bulk Product Status: Active Features: Tactile Feedback Base Product Number: K12P Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Ingress Protection: IP40 Circuit: SPST-NO Switch Function: Off-Mom Voltage Rating - DC: 30 V Actuator Type: Round, Button Color - Actuator/Cap: Black Actuator Marking: No Marking Illumination Type, Color: LED, Green Termination Style: PC Pin Electrical Life: 1,000,000 Cycles

Win Source Part Number: 1353426-K12PLGN15NLV306
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
Type: Keyswitch, Illuminated
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: K12
Package: Bulk
Product Status: Active
Features: Tactile Feedback
Base Product Number: K12P
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Ingress Protection: IP40
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 30 V
Actuator Type: Round, Button
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Illumination Type, Color: LED, Green
Termination Style: PC Pin
Electrical Life: 1,000,000 Cycles

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
K12PLGN15NLV306
Pushbutton Switches K12PLGN15NLV306
Pushbutton Switches SWITCH PUSHBUTTON KEY

Pushbutton Switches SWITCH PUSHBUTTON KEY

Buy Now Datasheet
Switches - Pushbutton Switches - K12PLGN15NLV306 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
K12PLGN15NLV306
Switches - Pushbutton Switches K12PLGN15NLV306
SWITCH PUSH SPST-NO 0.1A 30V

SWITCH PUSH SPST-NO 0.1A 30V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1353426-K12PLGN15NLV306 K12PLGN15NLV306 K12PLGN15NLV306
Product Name Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin
Features Illuminated Switch
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Emergency Stop Push Buttons - 139973 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 2 NC
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details