C&K Components Pushbutton Switches NP8S2P203QE

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN10322-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN10322-ND
Pushbutton Switches CKN10322-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
NP8S2P203QE
Switches - Pushbutton Switches NP8S2P203QE
SWITCH PUSHBUTTON SPDT 5A 32V

SWITCH PUSHBUTTON SPDT 5A 32V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
NP8S2P203QE
Pushbutton Switches NP8S2P203QE
Pushbutton Switches 1A 32VDC Black Act Solder Lug IP68

Pushbutton Switches 1A 32VDC Black Act Solder Lug IP68

Buy Now Datasheet
Pb Switch, Spdt, 5A/32Vdc, Panel; Product Range C&k Components - 35AH4175 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A/32Vdc, Panel; Product Range C&k Components
35AH4175
Pb Switch, Spdt, 5A/32Vdc, Panel; Product Range C&k Components 35AH4175
PB SWITCH, SPDT, 5A/32VDC, PANEL; Product Range:NP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; Contact Voltage VAC:- RoHS Compliant: Yes

PB SWITCH, SPDT, 5A/32VDC, PANEL; Product Range:NP Series; Panel Cutout Diameter:12.3mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN10322-ND NP8S2P203QE NP8S2P203QE 35AH4175
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spdt, 5A/32Vdc, Panel; Product Range C&k Components
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals Solder Pin
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359525 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details