C&K Components Switches - Pushbutton Switches F2UEE

Description
Win Source Part Number: 1376196-F2UEE Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 52 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: F Package: Bulk Product Status: Active Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9033 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500mA (AC/DC) Circuit: DPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Plunger for Cap Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: PC Pin, Solder Lug Mechanical Life: 100,000 Cycles Electrical Life: 100,000 Cycles
Request a Quote Datasheet
Description
Win Source Part Number: 1376196-F2UEE Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 52 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: F Package: Bulk Product Status: Active Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9033 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500mA (AC/DC) Circuit: DPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Plunger for Cap Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: PC Pin, Solder Lug Mechanical Life: 100,000 Cycles Electrical Life: 100,000 Cycles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1376196-F2UEE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1376196-F2UEE
Switches - Pushbutton Switches 1376196-F2UEE
Win Source Part Number: 1376196-F2UEE Category: Switches - Pushbutton Switches Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 52 pct. Type: Standard MSL Level: 1 (Unlimited) Mfr: C&K Series: F Package: Bulk Product Status: Active Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9033 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500mA (AC/DC) Circuit: DPDT Switch Function: On-On Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Actuator Type: Plunger for Cap Color - Actuator/Cap: White Actuator Marking: No Marking Termination Style: PC Pin, Solder Lug Mechanical Life: 100,000 Cycles Electrical Life: 100,000 Cycles

Win Source Part Number: 1376196-F2UEE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 52 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: F
Package: Bulk
Product Status: Active
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9033
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500mA (AC/DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Plunger for Cap
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: PC Pin, Solder Lug
Mechanical Life: 100,000 Cycles
Electrical Life: 100,000 Cycles

Buy Now Datasheet
Pushbutton Switches - 401-1223-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
401-1223-ND
Pushbutton Switches 401-1223-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle

Pushbutton Switch DPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
F2UEE
Pushbutton Switches F2UEE
Pushbutton Switches DPDT PUSH-PUSH UNSLD

Pushbutton Switches DPDT PUSH-PUSH UNSLD

Buy Now Datasheet
Switches - Pushbutton Switches - F2UEE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
F2UEE
Switches - Pushbutton Switches F2UEE
SWITCH PUSH DPDT 0.5A 125V

SWITCH PUSH DPDT 0.5A 125V

Supplier's Site
Pb Sw, Dpdt, 0.5A, 125Vac, Tht, White; Product Range C&k Components - 35AH0451 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 0.5A, 125Vac, Tht, White; Product Range C&k Components
35AH0451
Pb Sw, Dpdt, 0.5A, 125Vac, Tht, White; Product Range C&k Components 35AH0451
PB SW, DPDT, 0.5A, 125VAC, THT, WHITE; Product Range:F Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current AC Max:500mA RoHS Compliant: Yes

PB SW, DPDT, 0.5A, 125VAC, THT, WHITE; Product Range:F Series; Panel Cutout Diameter:-; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger; Actuator / Cap Colour:White; Contact Current AC Max:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1376196-F2UEE 401-1223-ND F2UEE F2UEE 35AH0451
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Dpdt, 0.5A, 125Vac, Tht, White; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Pin Solder Terminals
Max Current Rating 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1116520 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 359408 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details