Pushbutton Switch 4PDT Standard Through Hole, Right Angle
SWITCH PUSH 4PDT 0.5A 125V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 401-1228-ND | 35AH0478 | F4UOA |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | 4PDT | 4PDT | |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Max Current Rating | 0.5000 amps | 0.5000 amps |