C&K Components Pushbutton Switches KS11R23CQD

Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Keyswitch Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN4082-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN4082-ND
Pushbutton Switches CKN4082-ND
Pushbutton Switch SPST-NO Keyswitch Through Hole

Pushbutton Switch SPST-NO Keyswitch Through Hole

Buy Now Datasheet
Pushbutton Sw, Spst-No, 0.025A, 50V, Th; Product Range C&k Components - 35AH1303 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Spst-No, 0.025A, 50V, Th; Product Range C&k Components
35AH1303
Pushbutton Sw, Spst-No, 0.025A, 50V, Th; Product Range C&k Components 35AH1303
PUSHBUTTON SW, SPST-NO, 0.025A, 50V, TH; Product Range:KS Series; Panel Cutout Diameter:-; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; Contact Voltage VAC:50VRoHS Compliant: Yes

PUSHBUTTON SW, SPST-NO, 0.025A, 50V, TH; Product Range:KS Series; Panel Cutout Diameter:-; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red; Contact Voltage VAC:50VRoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - KS11R23CQD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
KS11R23CQD
Switches - Pushbutton Switches KS11R23CQD
SWITCH PUSH SPST-NO 0.025A 50V

SWITCH PUSH SPST-NO 0.025A 50V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN4082-ND 35AH1303 KS11R23CQD
Product Name Pushbutton Switches Pushbutton Sw, Spst-No, 0.025A, 50V, Th; Product Range C&k Components Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TGM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Push Button Switches - 1758327 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details