C&K Components Pb Switch, Spdt, 0.5A/25V, Pcb, Ill Grn; Product Range C&k Components KLS12L063AQ

Description
PB SWITCH, SPDT, 0.5A/25V, PCB, ILL GRN; Product Range:KLS Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square Concave; Actuator / Cap Colour:Transparent RoHS Compliant: Yes
Description
PB SWITCH, SPDT, 0.5A/25V, PCB, ILL GRN; Product Range:KLS Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square Concave; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spdt, 0.5A/25V, Pcb, Ill Grn; Product Range C&k Components - 39AH8657 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.5A/25V, Pcb, Ill Grn; Product Range C&k Components
39AH8657
Pb Switch, Spdt, 0.5A/25V, Pcb, Ill Grn; Product Range C&k Components 39AH8657
PB SWITCH, SPDT, 0.5A/25V, PCB, ILL GRN; Product Range:KLS Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square Concave; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

PB SWITCH, SPDT, 0.5A/25V, PCB, ILL GRN; Product Range:KLS Series; Panel Cutout Diameter:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square Concave; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
KLS12L063AQ
Switches - Pushbutton Switches KLS12L063AQ
L CONCAVE, SPDT, PCB, MOM, GREEN

L CONCAVE, SPDT, PCB, MOM, GREEN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 39AH8657 KLS12L063AQ
Product Name Pb Switch, Spdt, 0.5A/25V, Pcb, Ill Grn; Product Range C&k Components Switches - Pushbutton Switches
Switch Function On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364570-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton - 10153295 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details