C&K Components Pushbutton Switches F6UEE

Description
Pushbutton Switch 6PDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch 6PDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9666-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9666-ND
Pushbutton Switches CKN9666-ND
Pushbutton Switch 6PDT Standard Through Hole, Right Angle

Pushbutton Switch 6PDT Standard Through Hole, Right Angle

Buy Now Datasheet
Switches - Pushbutton Switches - F6UEE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
F6UEE
Switches - Pushbutton Switches F6UEE
SWITCH PUSH 6PDT 0.5A 125V

SWITCH PUSH 6PDT 0.5A 125V

Supplier's Site
Pb Switch, 6Pdt, 0.5A, 125Vac, Pcb Rohs Compliant C&k Components - 69AH0044 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 6Pdt, 0.5A, 125Vac, Pcb Rohs Compliant C&k Components
69AH0044
Pb Switch, 6Pdt, 0.5A, 125Vac, Pcb Rohs Compliant C&k Components 69AH0044
PB SWITCH, 6PDT, 0.5A, 125VAC, PCB ROHS COMPLIANT: YES

PB SWITCH, 6PDT, 0.5A, 125VAC, PCB ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
F6UEE
Pushbutton Switches F6UEE
Pushbutton Switches SW PB 6PDT BTN 0.5A 125VAC/VDC 50W

Pushbutton Switches SW PB 6PDT BTN 0.5A 125VAC/VDC 50W

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9666-ND F6UEE 69AH0044 F6UEE
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, 6Pdt, 0.5A, 125Vac, Pcb Rohs Compliant C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism 6PDT 6PDT
Terminal Type Solder Terminals Solder Terminals Solder Pin
Max Current Rating 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details