NP SERIES -- SEALED INDUSTRIAL PUSHBUTTON SWITCH
C&K Components
Sealed Industrial Pushbutton Switch
NP Series
Description
Features/Benefits
IP68 sealed
1,000,000 life cycle
Multiple housing styles
Capable of up to 5A resistive load
Applications
Harsh environments
Off-Road
Industrial
Transportation
Description
Features/Benefits
IP68 sealed
1,000,000 life cycle
Multiple housing styles
Capable of up to 5A resistive load
Applications
Harsh environments
Off-Road
Industrial
Transportation
Datasheet
Suppliers
Sealed Industrial Pushbutton Switch
NP Series
Features/Benefits
IP68 sealed
1,000,000 life cycle
Multiple housing styles
Capable of up to 5A resistive load
Applications
Harsh environments
Off-Road
Industrial
Transportation
Features/Benefits
- IP68 sealed
- 1,000,000 life cycle
- Multiple housing styles
- Capable of up to 5A resistive load
Applications
- Harsh environments
- Off-Road
- Industrial
- Transportation
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
NP Series |
|
Product Name
|
Sealed Industrial Pushbutton Switch |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
|
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT)
|
|
Switch Dimensions
|
17.5mm x 27.2mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-4 to 131 F (-20 to 55 C)
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Configuration
Normally Closed (NC)
Switching Mechanism
1 NC
Features
DustProof; RoHS; Weather resistant or waterproof
View Details