C&K Components Pushbutton Switches GP12MSABE

Description
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN9061DKR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9061DKR-ND
Pushbutton Switches CKN9061DKR-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Buy Now Datasheet
Pushbutton Switches - CKN9061TR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9061TR-ND
Pushbutton Switches CKN9061TR-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Buy Now Datasheet
Pushbutton Switches - CKN9061CT-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN9061CT-ND
Pushbutton Switches CKN9061CT-ND
Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Pushbutton Switch SPDT Standard Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
GP12MSABE
Pushbutton Switches GP12MSABE
Pushbutton Switches SW PB ON Mom SPDT 20VAC/VDC 0.4VA

Pushbutton Switches SW PB ON Mom SPDT 20VAC/VDC 0.4VA

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CKN9061DKR-ND CKN9061CT-ND GP12MSABE
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology Solder Pin
Features Available in Tape and Reel Packaging RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF6LB-230D - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB11AP-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers